web counter

Linear Technology/Analog Devices DC1504AEVAL BOARD BUCK REG LT4180

Linear Technology/Analog Devices DC1504A Reference Design 3
Linear Technology/Analog Devices DC1504A Reference Design 1
Linear Technology/Analog Devices DC1504A Reference Design 2
Linear Technology/Analog Devices DC1504A Reference Design 3
Linear Technology/Analog Devices DC1504A Reference Design 1
Linear Technology/Analog Devices DC1504A Reference Design 1
Linear Technology/Analog Devices DC1504A Reference Design 2
Linear Technology/Analog Devices DC1504A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementNotebookCable ModemLaptopSurveillance and Security SystemIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1504A-A LT4180EGN Demo Board is a virtual remote sense controller that provides a wide range of power management capabilities. It has an input voltage range of 8V to 36V and an output voltage of 5V at 3A. The board is designed to provide efficient power management for a variety of applications, including industrial, automotive, and consumer electronics. It features a wide range of features, including over-voltage protection, over-current protection, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring. The board is designed to be used with a variety of power sources, including AC, DC, and battery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Virtual Remote Sense™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT4180
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining