web counter

Linear Technology/Analog Devices DC1515ALT3050EDDB DEMO BOARD: 45V/100MA

Linear Technology/Analog Devices DC1515A Reference Design 1
Linear Technology/Analog Devices DC1515A Reference Design 1
Linear Technology/Analog Devices DC1515A Reference Design 1
Linear Technology/Analog Devices DC1515A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveActive AntennaAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1515A-A, LT3050EDDB Demo Board, 100mA Protected Antenna Supply LDO is a low-dropout (LDO) regulator designed for automotive and transportation applications. It provides a regulated output voltage of 5V with a maximum output current of 100mA. The board features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The board also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation in harsh environments. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5.4V~45V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    5V
  • Utilized IC / Part
    LT3050
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ