web counter

Linear Technology/Analog Devices DC1524A-AEVAL BOARD QUADRATURE LTC5588-1

Linear Technology/Analog Devices DC1524A-A Reference Design 3
Linear Technology/Analog Devices DC1524A-A Reference Design 1
Linear Technology/Analog Devices DC1524A-A Reference Design 2
Linear Technology/Analog Devices DC1524A-A Reference Design 3
Linear Technology/Analog Devices DC1524A-A Reference Design 1
Linear Technology/Analog Devices DC1524A-A Reference Design 1
Linear Technology/Analog Devices DC1524A-A Reference Design 2
Linear Technology/Analog Devices DC1524A-A Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

Military and AerospaceMicrowave point-to-pointFHSS RadioWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1524A-A Demo Board for the LTC5588-1, 6GHz Ultrahigh OIP3 Quadrature Modulator, Military and Aerospace Grade is a versatile and powerful tool for testing and evaluating the performance of the LTC5588-1 modulator. This demo board features a wide range of features, including a wideband input signal path, a wideband output signal path, and a wideband quadrature modulator. The board also includes a wideband power amplifier, a wideband low-noise amplifier, and a wideband power detector. The board is designed to provide a comprehensive evaluation of the performance of the LTC5588-1 modulator in a variety of applications. The board is also designed to be used in a variety of environmental conditions, including extreme temperatures, high humidity, and high vibration. The board is also designed to meet the stringent requirements of military and aerospace applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    200MHz~6GHz
  • Base Part Number
    LTC5588
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining