web counter

Linear Technology/Analog Devices DC1543ABOARD EVAL FOR LTM4641

Linear Technology/Analog Devices DC1543A Reference Design 2
Linear Technology/Analog Devices DC1543A Reference Design 1
Linear Technology/Analog Devices DC1543A Reference Design 2
Linear Technology/Analog Devices DC1543A Reference Design 1
Linear Technology/Analog Devices DC1543A Reference Design 1
Linear Technology/Analog Devices DC1543A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialMilitary and Avionics ImagingIndustrial

ECAD Model:

Description

The Analog Devices DC1543A-A LTM4641 Demo Board is an industrial grade, 38V, 10A, step-down module regulator with advanced input and load protection. It is designed to provide reliable power conversion and protection for a wide range of applications. The board features a wide input voltage range of 4.5V to 38V, adjustable output voltage range of 0.8V to 36V, and a maximum output current of 10A. It also includes advanced protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a thermal shutdown feature to protect against overheating. The board is ideal for industrial applications that require reliable power conversion and protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    38V
  • Voltage - Output
    0.8V 1V 1.2V 1.5V 1.8V 3.3V 5V or 6V
  • Utilized IC / Part
    LTM4641
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining