web counter

Linear Technology/Analog Devices DC1559ADEMOBOARD FOR THE LTM8046

Linear Technology/Analog Devices DC1559A Reference Design 4
Linear Technology/Analog Devices DC1559A Reference Design 1
Linear Technology/Analog Devices DC1559A Reference Design 2
Linear Technology/Analog Devices DC1559A Reference Design 3
Linear Technology/Analog Devices DC1559A Reference Design 4
Linear Technology/Analog Devices DC1559A Reference Design 1
Linear Technology/Analog Devices DC1559A Reference Design 1
Linear Technology/Analog Devices DC1559A Reference Design 2
Linear Technology/Analog Devices DC1559A Reference Design 3
Linear Technology/Analog Devices DC1559A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialIndustrial Ethernet SwitchIndustrial Sensor

ECAD Model:

Description

The Analog Devices DC1559A-A, DC1559A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM8046 2kVAC Isolated Flyback Module Converter. This demo board is designed to operate with an input voltage range of 3.2V to 26V and can provide an output voltage of 5V at up to 550mA. It is also designed to operate in an industrial temperature range, making it suitable for a wide range of applications. The demo board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. This demo board is an ideal solution for evaluating the performance of the LTM8046 2kVAC Isolated Flyback Module Converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM8046
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTM8046
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining