web counter

Maxim Integrated MAX15462BEVKIT#EVAL BOARD FOR MAX15462

Maxim Integrated MAX15462BEVKIT# Reference Design 1
Maxim Integrated MAX15462BEVKIT# Reference Design 1
Maxim Integrated MAX15462BEVKIT# Reference Design 1
Maxim Integrated MAX15462BEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlIndustrial SensorProcess Control

ECAD Model:

Description

The MAX15462BEVKIT-BEVKIT# is an evaluation kit for the MAX15462, a 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for industrial temperature ranges and is capable of providing a wide range of output voltages. The kit includes a MAX15462BEV board, a MAX15462BEV-EVAL board, and a MAX15462BEV-EVAL-CABLE. The MAX15462BEV board is a fully assembled and tested board that can be used to evaluate the performance of the MAX15462. The MAX15462BEV-EVAL board is a user-programmable board that allows for the evaluation of the MAX15462 in various configurations. The MAX15462BEV-EVAL-CABLE is a cable that connects the MAX15462BEV board to the MAX15462BEV-EVAL board. The kit also includes a user guide and a software package that provides a graphical user interface for programming and evaluating the MAX15462.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15462
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX15462B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining