web counter

Maxim Integrated MAXM17900EVKIT#EVKIT FOR 100MA; 21V SYNCHRONOUS

Maxim Integrated MAXM17900EVKIT# Reference Design 1
Maxim Integrated MAXM17900EVKIT# Reference Design 1
Maxim Integrated MAXM17900EVKIT# Reference Design 1
Maxim Integrated MAXM17900EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACBuilding ControlEncoderLDO ReplacementIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM17900EVKIT-EVKIT# is an evaluation kit for the MAXM17900 compact step-down power module. This module is designed for industrial applications and has a wide input voltage range of 4V to 24V and a 5V output voltage. It is capable of delivering up to 100mA of current and has an industrial temperature range. The evaluation kit includes all the necessary components to evaluate the MAXM17900 module, including a power supply, a USB cable, and a user guide.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    10V~21V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAXM17900
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining