web counter

Maxim Integrated MAXM15465EVKIT#EVAL MAXM15465 BUCK MOD

Maxim Integrated MAXM15465EVKIT# Reference Design 2
Maxim Integrated MAXM15465EVKIT# Reference Design 1
Maxim Integrated MAXM15465EVKIT# Reference Design 2
Maxim Integrated MAXM15465EVKIT# Reference Design 1
Maxim Integrated MAXM15465EVKIT# Reference Design 1
Maxim Integrated MAXM15465EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM15465EVKIT-EVKIT# is an evaluation kit for the MAXM15465, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes a MAXM15465 evaluation board, a USB cable, and a user guide. The MAXM15465 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15465 also features a wide range of protection features, including over-current protection, over-temperature protection, and short-circuit protection. This evaluation kit is an ideal tool for evaluating the performance of the MAXM15465 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5.5V~42V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM15465
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining