web counter

Maxim Integrated MAX15062AEVKIT#

Maxim Integrated MAX15062AEVKIT# Reference Design 1
Maxim Integrated MAX15062AEVKIT# Reference Design 1
Maxim Integrated MAX15062AEVKIT# Reference Design 1
Maxim Integrated MAX15062AEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveCurrent LoopHVACAutomotive ApplicationsPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementSpace Constrained EquipmentIndustrial SensorProcess Control

ECAD Model:

Description

The MAX15062AEVKIT-AEVKIT# is an evaluation kit for the MAX15062A, a 60V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The kit includes a MAX15062A evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 300mA of output current. The board also includes a power-good indicator LED, and a power-on reset circuit. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15062A. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.