web counter

Linear Technology/Analog Devices DC1562A-FBOARD EVAL LTC6992-4

Linear Technology/Analog Devices DC1562A-F Reference Design 2
Linear Technology/Analog Devices DC1562A-F Reference Design 1
Linear Technology/Analog Devices DC1562A-F Reference Design 2
Linear Technology/Analog Devices DC1562A-F Reference Design 1
Linear Technology/Analog Devices DC1562A-F Reference Design 1
Linear Technology/Analog Devices DC1562A-F Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcareLighting DimmerPortableServo MotorElectrocardiograph Battery PoweredHeater

ECAD Model:

Description

The Analog Devices DC1562A-F Demonstration Board for the LTC6992-4 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-4 in medical and healthcare applications. This board is designed to provide a wide range of adjustable duty cycles from 5-100%, with a frequency range of 10 kHz. It is ideal for testing and evaluating the performance of the LTC6992-4 in medical and healthcare applications, such as patient monitoring, medical imaging, and drug delivery systems. The board features a wide range of adjustable parameters, including frequency, duty cycle, and output voltage, allowing for precise control and evaluation of the LTC6992-4. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6992-4
  • Supplied Contents
    Board(s)
  • Primary Attributes
    10KHz PWM, 5 - 100% Duty Cycle
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Analog DevicesSilicon Oscillator - 0.00000381MHz to 1MHz CMOS Automotive 6-Pin TSOT-23 T/R2697RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ