web counter

Linear Technology/Analog Devices DC1562A-IBOARD EVAL LTC6993-3

Linear Technology/Analog Devices DC1562A-I Reference Design 2
Linear Technology/Analog Devices DC1562A-I Reference Design 1
Linear Technology/Analog Devices DC1562A-I Reference Design 2
Linear Technology/Analog Devices DC1562A-I Reference Design 1
Linear Technology/Analog Devices DC1562A-I Reference Design 1
Linear Technology/Analog Devices DC1562A-I Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery PoweredPulse OximeterWatchesElectronic Timer

ECAD Model:

Description

The Analog Devices DC1562A-I Demonstration Board is designed for use with the LTC6993-3 100ms Falling Edge High Output One Shot Timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate timing solution. It features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. The board also includes a built-in LED indicator to provide visual feedback of the timer's operation. The DC1562A-I is a great choice for medical and healthcare applications that require precise timing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6993
  • Function
    Monostable Multivibrator
  • Utilized IC / Part
    LTC6993-3
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Falling-Edge Trigger, Non-Retriggerable
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ