web counter

Linear Technology/Analog Devices DC1562A-JBOARD EVAL LTC6993-4

Linear Technology/Analog Devices DC1562A-J Reference Design 2
Linear Technology/Analog Devices DC1562A-J Reference Design 1
Linear Technology/Analog Devices DC1562A-J Reference Design 2
Linear Technology/Analog Devices DC1562A-J Reference Design 1
Linear Technology/Analog Devices DC1562A-J Reference Design 1
Linear Technology/Analog Devices DC1562A-J Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery PoweredPulse OximeterWatchesElectronic Timer

ECAD Model:

Description

The Analog Devices DC1562A-J, DC2073A-J - LTC6908-1 Silicon Oscillator Demo Board is a versatile and powerful tool for medical and healthcare applications. It is designed to demonstrate the capabilities of the LTC6908-1 Silicon Oscillator, a high-performance, low-power oscillator with a wide range of frequency and temperature stability. The board features a wide range of features, including a wide range of frequency and temperature stability, a wide range of output voltage levels, and a wide range of output current levels. It also features a wide range of input and output connectors, allowing for easy integration into medical and healthcare systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is ideal for medical and healthcare applications, providing reliable and accurate performance in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6993
  • Function
    Monostable Multivibrator
  • Utilized IC / Part
    LTC6993-4
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Falling-Edge Trigger, Retriggerable
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesMonostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R0RFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ