web counter

Linear Technology/Analog Devices DC1562B-ABOARD EVAL LTC6990

Linear Technology/Analog Devices DC1562B-A Reference Design 2
Linear Technology/Analog Devices DC1562B-A Reference Design 1
Linear Technology/Analog Devices DC1562B-A Reference Design 2
Linear Technology/Analog Devices DC1562B-A Reference Design 1
Linear Technology/Analog Devices DC1562B-A Reference Design 1
Linear Technology/Analog Devices DC1562B-A Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-A Demonstration Board is designed to evaluate the performance of the LTC6990, a 1 KHz to 10 KHz Voltage Controlled Oscillator (VCO) for medical and healthcare applications. This board provides a convenient platform to evaluate the performance of the LTC6990 in a variety of applications, including medical and healthcare. The board includes a wide range of features, such as a frequency range of 1 KHz to 10 KHz, adjustable frequency control, adjustable amplitude control, and adjustable duty cycle. Additionally, the board includes a variety of test points and connectors for easy connection to external circuits. The board is also designed to be used with a variety of power supplies, including a 5V DC power supply. The DC1562B-A is an ideal solution for evaluating the performance of the LTC6990 in medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Voltage Controlled Oscillator (VCO)
  • Utilized IC / Part
    LTC6990
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1kHz ~ 10kHz Frequency Range
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ