web counter

Linear Technology/Analog Devices DC1562B-BEVAL BOARD LTC6991

Linear Technology/Analog Devices DC1562B-B Reference Design 3
Linear Technology/Analog Devices DC1562B-B Reference Design 1
Linear Technology/Analog Devices DC1562B-B Reference Design 2
Linear Technology/Analog Devices DC1562B-B Reference Design 3
Linear Technology/Analog Devices DC1562B-B Reference Design 1
Linear Technology/Analog Devices DC1562B-B Reference Design 1
Linear Technology/Analog Devices DC1562B-B Reference Design 2
Linear Technology/Analog Devices DC1562B-B Reference Design 3

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-B Demonstration Board for the LTC6991 1Hz (1s) Fixed Frequency Oscillator is a versatile and easy-to-use tool for medical and healthcare applications. This board is designed to provide a simple and reliable way to evaluate the performance of the LTC6991 oscillator in a variety of applications. The board features a wide range of features, including a wide operating temperature range, low power consumption, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for medical and healthcare applications that require a reliable and accurate oscillator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Series
    TimerBlox®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6991
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6991
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1Hz Fixed Frequency
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology60RFQ