web counter

Linear Technology/Analog Devices DC1562B-DBOARD EVAL LTC6992-2

Linear Technology/Analog Devices DC1562B-D Reference Design 2
Linear Technology/Analog Devices DC1562B-D Reference Design 1
Linear Technology/Analog Devices DC1562B-D Reference Design 2
Linear Technology/Analog Devices DC1562B-D Reference Design 1
Linear Technology/Analog Devices DC1562B-D Reference Design 1
Linear Technology/Analog Devices DC1562B-D Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-D Demonstration Board is designed for use with the LTC6992-2 10 kHz, 5% to 95% Duty Cycle PWM IC. This board is ideal for medical and healthcare applications, providing a convenient platform for evaluating the performance of the LTC6992-2. The board features a wide range of components, including a power supply, a potentiometer, a voltage regulator, and a variety of connectors. The board also includes a comprehensive set of documentation, including a user guide, schematics, and a bill of materials. With its easy-to-use design and comprehensive documentation, the DC1562B-D is an ideal solution for evaluating the performance of the LTC6992-2 in medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6992-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10KHz PWM, 5 - 95% Duty Cycle
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ