web counter

Linear Technology/Analog Devices DC1562B-EBOARD EVAL LTC6992-3

Linear Technology/Analog Devices DC1562B-E Reference Design 2
Linear Technology/Analog Devices DC1562B-E Reference Design 1
Linear Technology/Analog Devices DC1562B-E Reference Design 2
Linear Technology/Analog Devices DC1562B-E Reference Design 1
Linear Technology/Analog Devices DC1562B-E Reference Design 1
Linear Technology/Analog Devices DC1562B-E Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-E Demonstration Board for the LTC6992-3 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-3 10 kHz, 0% to 95% Duty Cycle Pulse Width Modulation (PWM) controller. This board is designed for medical and healthcare applications, and features a wide range of features and functions to help users quickly and easily evaluate the performance of the LTC6992-3. The board includes a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage divider, and a PWM output. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The DC1562B-E is an ideal platform for evaluating the performance of the LTC6992-3 in medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC6992-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining