web counter

Linear Technology/Analog Devices DC1562B-FEVAL BOARD LTC6992-4

Linear Technology/Analog Devices DC1562B-F Reference Design 2
Linear Technology/Analog Devices DC1562B-F Reference Design 1
Linear Technology/Analog Devices DC1562B-F Reference Design 2
Linear Technology/Analog Devices DC1562B-F Reference Design 1
Linear Technology/Analog Devices DC1562B-F Reference Design 1
Linear Technology/Analog Devices DC1562B-F Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-F Demonstration Board for the LTC6992-4 is a versatile and easy-to-use platform for evaluating the performance of the LTC6992-4 10 kHz, 5% to 100% Duty Cycle PWM in medical and healthcare applications. This board features a wide range of features, including a wide input voltage range of 4.5V to 16V, adjustable output voltage, adjustable frequency, adjustable duty cycle, and adjustable current limit. The board also includes a USB interface for easy programming and monitoring of the board. The board is designed to be used in a variety of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6992-4
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10KHz PWM, 5 - 100% Duty Cycle
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining