web counter

Linear Technology/Analog Devices DC1562B-GEVAL BOARD LTC6993-1

Linear Technology/Analog Devices DC1562B-G Reference Design 2
Linear Technology/Analog Devices DC1562B-G Reference Design 1
Linear Technology/Analog Devices DC1562B-G Reference Design 2
Linear Technology/Analog Devices DC1562B-G Reference Design 1
Linear Technology/Analog Devices DC1562B-G Reference Design 1
Linear Technology/Analog Devices DC1562B-G Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-G Demonstration Board is designed for use with the LTC6993-1, a 100 ms, rising edge, positive output pulse one shot timer. This board is ideal for medical and healthcare applications, providing a reliable and accurate pulse output for a variety of applications. The board features a wide range of adjustable parameters, including pulse width, pulse repetition rate, and pulse amplitude. It also includes a built-in LED indicator to show the status of the output pulse. The board is easy to use and provides a reliable and accurate pulse output for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6993
  • Function
    Monostable Multivibrator
  • Utilized IC / Part
    LTC6993-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Rising-Edge Trigger, Non-Retriggerable
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ