web counter

Linear Technology/Analog Devices DC1562B-KBOARD EVAL LTC6994-1

Linear Technology/Analog Devices DC1562B-K Reference Design 3
Linear Technology/Analog Devices DC1562B-K Reference Design 1
Linear Technology/Analog Devices DC1562B-K Reference Design 2
Linear Technology/Analog Devices DC1562B-K Reference Design 3
Linear Technology/Analog Devices DC1562B-K Reference Design 1
Linear Technology/Analog Devices DC1562B-K Reference Design 1
Linear Technology/Analog Devices DC1562B-K Reference Design 2
Linear Technology/Analog Devices DC1562B-K Reference Design 3

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-K Demonstration Board is designed for use with the LTC6994-1 Timer IC. It is a versatile board that can be used for a variety of medical and healthcare applications. The board features a 100ms falling edge delay from trigger falling edge, allowing for precise timing of medical and healthcare processes. It also has a wide range of adjustable parameters, allowing for customization of the timing to suit the specific needs of the application. The board is easy to use and provides a reliable and accurate timing solution for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6994
  • Function
    Delay Line
  • Utilized IC / Part
    LTC6994-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    100ms Falling-Edge Delay
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining