web counter

Linear Technology/Analog Devices DC1562B-LEVAL BAORD LTC6994-2

Linear Technology/Analog Devices DC1562B-L Reference Design 2
Linear Technology/Analog Devices DC1562B-L Reference Design 1
Linear Technology/Analog Devices DC1562B-L Reference Design 2
Linear Technology/Analog Devices DC1562B-L Reference Design 1
Linear Technology/Analog Devices DC1562B-L Reference Design 1
Linear Technology/Analog Devices DC1562B-L Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-L Demonstration Board is designed for use with the LTC6994-2, a 100ms, rising/falling edge, delayed from trigger rising/falling edge timer. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the LTC6994-2 timer. The board features a wide range of components, including a power supply, a voltage regulator, a crystal oscillator, and a variety of connectors. The board also includes a user-friendly interface, allowing users to easily configure and control the timer. With its robust design and versatile features, the DC1562B-L is an ideal solution for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6994
  • Function
    Delay Line
  • Utilized IC / Part
    LTC6994-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    100ms Falling-Edge and Rising-Edge Delay
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining