web counter

Linear Technology/Analog Devices DC1562B-MBOARD EVAL LTC6995-1

Linear Technology/Analog Devices DC1562B-M Reference Design 2
Linear Technology/Analog Devices DC1562B-M Reference Design 1
Linear Technology/Analog Devices DC1562B-M Reference Design 2
Linear Technology/Analog Devices DC1562B-M Reference Design 1
Linear Technology/Analog Devices DC1562B-M Reference Design 1
Linear Technology/Analog Devices DC1562B-M Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-M Demonstration Board is designed to showcase the capabilities of the LTC6995-1 1sec Power on Reset IC for medical and healthcare applications. This board provides a platform to evaluate the features of the IC, including its ability to provide a reliable power-on reset signal for medical and healthcare systems. The board includes a power supply, a reset button, and a reset indicator LED. It also includes a variety of test points and jumpers to allow for easy evaluation of the IC's features. The board is ideal for use in medical and healthcare applications, providing a reliable and easy-to-use platform for testing and evaluation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6995
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6995-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Active High Power-On Reset
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ