web counter

Linear Technology/Analog Devices DC1562B-NBOARD EVAL LTC6995-2

Linear Technology/Analog Devices DC1562B-N Reference Design 1
Linear Technology/Analog Devices DC1562B-N Reference Design 1
Linear Technology/Analog Devices DC1562B-N Reference Design 1
Linear Technology/Analog Devices DC1562B-N Reference Design 1

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-N Demonstration Board is designed to showcase the capabilities of the LTC6995-2 1sec Power on Reset IC for medical and healthcare applications. This board features a wide range of features, including a power supply, a reset circuit, and a user interface. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the LTC6995-2. The board is designed to be used in a variety of medical and healthcare applications, such as medical device power management, patient monitoring, and medical device diagnostics. The board is also designed to be used in a variety of other applications, such as industrial, automotive, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6995
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6995-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Active Low Power-On Reset
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ