web counter

Linear Technology/Analog Devices DC1570A-ABOARD EVAL FOR LT3663EDCB

Linear Technology/Analog Devices DC1570A-A Reference Design 2
Linear Technology/Analog Devices DC1570A-A Reference Design 1
Linear Technology/Analog Devices DC1570A-A Reference Design 2
Linear Technology/Analog Devices DC1570A-A Reference Design 1
Linear Technology/Analog Devices DC1570A-A Reference Design 1
Linear Technology/Analog Devices DC1570A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1570A-A, LT3663EDCB-3.3 Demo Board is a 1.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit, Automotive and Transportation Grade. This demo board is designed to provide a high-efficiency, low-noise power solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 3.3V, and a programmable output current limit of up to 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The LT3663EDCB-3.3 Demo Board is an ideal solution for automotive and transportation applications that require high efficiency, low noise, and reliable power.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3663
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3663-3.3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining