web counter

Linear Technology/Analog Devices DC1588ABOARD DEMO LTM4611

Linear Technology/Analog Devices DC1588A Reference Design 3
Linear Technology/Analog Devices DC1588A Reference Design 1
Linear Technology/Analog Devices DC1588A Reference Design 2
Linear Technology/Analog Devices DC1588A Reference Design 3
Linear Technology/Analog Devices DC1588A Reference Design 1
Linear Technology/Analog Devices DC1588A Reference Design 1
Linear Technology/Analog Devices DC1588A Reference Design 2
Linear Technology/Analog Devices DC1588A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyData Storage DevicesATCA Power ManagementIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1588A-A, LTM4611EV Demo Board is an ultra low Vin, 15A DC/DC module regulator and power management IC. It is designed to provide a high efficiency, low noise, and low ripple power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is suitable for use in a variety of industrial, automotive, and consumer applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4611
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    0.8V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4611
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    41mm
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3736-2 - Dual 2-Phase, No RSENSE Synchronous Controller with Output Tracking407RFQ