web counter

Linear Technology/Analog Devices DC1619ABOARD DEMO FOR LT3845AEFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveTelecom Power SupplyMilitary and Avionics ImagingDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1619A-A LT3845AEFE Demo Board is a high voltage synchronous buck controller with programmable frequency and sync. It is designed for automotive and transportation applications, and is capable of providing a 16V input voltage and a 60V output voltage of 12V at 10A. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 60V. The board also includes a programmable frequency range of 200kHz to 2MHz, and a programmable synchronization range of 200kHz to 2MHz. It is designed to provide high efficiency and low noise operation, and is suitable for a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT3845A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining