web counter

Linear Technology/Analog Devices DC1623ABOARD EVAL LTM8033

Linear Technology/Analog Devices DC1623A Reference Design 2
Linear Technology/Analog Devices DC1623A Reference Design 1
Linear Technology/Analog Devices DC1623A Reference Design 2
Linear Technology/Analog Devices DC1623A Reference Design 1
Linear Technology/Analog Devices DC1623A Reference Design 1
Linear Technology/Analog Devices DC1623A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1623A-A, LTM8033EV Demo Board is an ultra low EMI 36Vin, 3A step down module regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 28V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for these applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    425kHz
  • Utilized IC / Part
    LTM8033
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining