web counter

Linear Technology/Analog Devices DC1624A-BLTC4225-2 DUAL IDEAL DIODE & DUA

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsDesktops and ServersWired Networking

ECAD Model:

Description

The Analog Devices DC1624A-B, LTC4225-2 Demo Board is a dual ideal diode/dual hot-swap controller with auto-retry after fault, designed for use with computers and peripherals. It is a versatile and reliable solution for protecting sensitive electronic components from over-voltage and over-current conditions. The board features two independent hot-swap controllers with auto-retry after fault, allowing for safe and efficient power management. It also includes two ideal diodes for reverse current protection, and a wide range of adjustable parameters for customizing the board to the user's specific needs. The board is easy to use and provides a reliable and cost-effective solution for protecting sensitive electronic components.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4225-2
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG CTRLR MULT TOP 38TSSOP20RFQ