web counter

Linear Technology/Analog Devices DC1628ABOARD DELTA SIGMA ADC LTC2470

Linear Technology/Analog Devices DC1628A Reference Design 2
Linear Technology/Analog Devices DC1628A Reference Design 1
Linear Technology/Analog Devices DC1628A Reference Design 2
Linear Technology/Analog Devices DC1628A Reference Design 1
Linear Technology/Analog Devices DC1628A Reference Design 1
Linear Technology/Analog Devices DC1628A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1628A-A, DC1628A Demo Board is a versatile instrumentation and measurement tool designed for use with the LTC2470 Selectable 250Hz/1KHz, 16-Bit delta sigma ADCs with 10ppm/deg C Max Precision Reference. This demo board provides a convenient platform for evaluating the performance of the LTC2470 ADC and its associated components. The board features a precision reference, a low-noise power supply, and a variety of connectors and jumpers for easy connection to external circuitry. The board also includes a comprehensive set of test points and a graphical user interface for easy configuration and monitoring of the ADC. The DC1628A-A, DC1628A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC2470 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2470
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250, 1k
  • Number of A/D Converters
    2
  • Input Range
    0 ~ VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ