web counter

Linear Technology/Analog Devices DC1653ABD DEMO LTC6803-3 REQ. DC590B

Linear Technology/Analog Devices DC1653A Reference Design 3
Linear Technology/Analog Devices DC1653A Reference Design 1
Linear Technology/Analog Devices DC1653A Reference Design 2
Linear Technology/Analog Devices DC1653A Reference Design 3
Linear Technology/Analog Devices DC1653A Reference Design 1
Linear Technology/Analog Devices DC1653A Reference Design 1
Linear Technology/Analog Devices DC1653A Reference Design 2
Linear Technology/Analog Devices DC1653A Reference Design 3

Applications:

Battery Management >

Battery Monitor

End Products:

AutomotivePortableHybrid Electric VehicleScooter

ECAD Model:

Description

The Analog Devices DC1653A-A, LTC6803-3 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a DC1653A-A LTC6803-3 Battery Monitor IC, which provides accurate and reliable monitoring of battery voltage, current, temperature, and other parameters. The board also includes a variety of connectors and terminals for connecting to a variety of automotive and transportation batteries. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications. It is also suitable for use in a variety of environments, including extreme temperatures, high vibration, and high humidity. The board is easy to use and provides a comprehensive set of features for monitoring and managing the performance of automotive and transportation batteries.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6803-3
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Voltage reference 5 V SOT-23-6, LT1790BCS6-5#PBF, Linear Technology3000RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ