web counter

Linear Technology/Analog Devices DC1663ADEMO BOARD LTM4628

Linear Technology/Analog Devices DC1663A Reference Design 4
Linear Technology/Analog Devices DC1663A Reference Design 1
Linear Technology/Analog Devices DC1663A Reference Design 2
Linear Technology/Analog Devices DC1663A Reference Design 3
Linear Technology/Analog Devices DC1663A Reference Design 4
Linear Technology/Analog Devices DC1663A Reference Design 1
Linear Technology/Analog Devices DC1663A Reference Design 1
Linear Technology/Analog Devices DC1663A Reference Design 2
Linear Technology/Analog Devices DC1663A Reference Design 3
Linear Technology/Analog Devices DC1663A Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyData Storage DevicesATCA Power ManagementIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1663A-A LTM4628 Demo Board is a dual 26V, 8A step-down module regulator designed for power management applications. It features a wide input voltage range of 4.5V to 26V and a wide output voltage range of 0.6V to 24V. The board also includes a high-efficiency synchronous buck regulator with a maximum efficiency of 95%. It is capable of delivering up to 8A of continuous output current and up to 10A of peak output current. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LTM4628, a high-performance, low-noise, and low-power step-down regulator. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Published
    2004
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    26.5V
  • Voltage - Output
    1.2V 1.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTM4628
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
  • REACH SVHC
    No SVHC
0 Similar Products Remaining