web counter

Linear Technology/Analog Devices DC1668B-AEVAL BOARD BUCK REG LTM4627

Linear Technology/Analog Devices DC1668B-A Reference Design 2
Linear Technology/Analog Devices DC1668B-A Reference Design 1
Linear Technology/Analog Devices DC1668B-A Reference Design 2
Linear Technology/Analog Devices DC1668B-A Reference Design 1
Linear Technology/Analog Devices DC1668B-A Reference Design 1
Linear Technology/Analog Devices DC1668B-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomMedical and HealthcareATCA BackplaneServersIndustrial

ECAD Model:

Description

The Analog Devices DC1668B-A, LTM4627EV Demo Board, 30A Paralleled Polyphaser Step-Down Supply (Dual LTM4627), Communications and Telecom is a high-performance, high-efficiency power supply solution designed for use in communications and telecom applications. It features two LTM4627EV step-down converters in a paralleled configuration, providing up to 30A of output current. The board also includes a DC1668B-A demo board, which provides a complete power supply solution for the LTM4627EV. The board is designed to provide a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a wide operating temperature range of -40°C to +125°C, and is capable of providing up to 95% efficiency. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it suitable for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4627
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3427 - 500mA, 1.25MHz Synchronous Step-Up DC/DC Converter in 2mm x 2mm DFN Package0RFQ