web counter

Linear Technology/Analog Devices DC1668B-CEVAL BOARD FOR LTM4627

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomMedical and HealthcareATCA BackplaneServersIndustrial

ECAD Model:

Description

The Analog Devices DC1668B-C, LTM4627EV Demo Board, 50A Paralleled Polyphaser Step-Down Supply (Quad LTM4627), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features four paralleled LTM4627EV step-down converters, each capable of delivering up to 50A of continuous current. The board also includes a DC1668B-C controller, which provides a wide range of features such as over-voltage protection, over-temperature protection, and adjustable output voltage. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of telecom and communications systems. The board is also designed to be highly efficient, with a typical efficiency of up to 95%.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V 1V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4627
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3427 - 500mA, 1.25MHz Synchronous Step-Up DC/DC Converter in 2mm x 2mm DFN Package0RFQ