web counter

Linear Technology/Analog Devices DC1704ADEMO BOARD FOR LTC4280

Linear Technology/Analog Devices DC1704A Reference Design 3
Linear Technology/Analog Devices DC1704A Reference Design 1
Linear Technology/Analog Devices DC1704A Reference Design 2
Linear Technology/Analog Devices DC1704A Reference Design 3
Linear Technology/Analog Devices DC1704A Reference Design 1
Linear Technology/Analog Devices DC1704A Reference Design 1
Linear Technology/Analog Devices DC1704A Reference Design 2
Linear Technology/Analog Devices DC1704A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsDesktops and Servers

ECAD Model:

Description

The Analog Devices DC1704A-A LTC4280 Demo Board is a Hot-Swap Controller with an integrated Analog-to-Digital Converter (ADC) and Inter-Integrated Circuit (I2C) interface, as well as three General-Purpose Input/Output (GPIO) pins. It is designed to provide reliable power control for computers and peripherals, allowing for safe and efficient hot-swapping of components. The board features a wide input voltage range of 4.5V to 28V, and can support up to 10A of current. It also includes a variety of protection features, such as over-voltage, over-current, and over-temperature protection. The board is ideal for applications such as server and storage systems, industrial automation, and medical equipment.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4280
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4280
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining