web counter

Linear Technology/Analog Devices DC1716ABOARD DELTA SIGMA ADC LTC2473

Linear Technology/Analog Devices DC1716A Reference Design 2
Linear Technology/Analog Devices DC1716A Reference Design 1
Linear Technology/Analog Devices DC1716A Reference Design 2
Linear Technology/Analog Devices DC1716A Reference Design 1
Linear Technology/Analog Devices DC1716A Reference Design 1
Linear Technology/Analog Devices DC1716A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1716A-A, DC1716A, Demo Board Selectable 250sps/1ksps, 16-Bit I2C Delta Sigma ADCs with 10ppm/degree Celsius Max Precision Reference, Instrumentation and Measurement is a versatile and powerful device designed for use in a variety of instrumentation and measurement applications. It features two 16-bit I2C Delta Sigma ADCs with a selectable sample rate of 250sps or 1ksps, and a 10ppm/degree Celsius max precision reference. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise amplifier, and a temperature sensor. This device is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2473
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2473
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250, 1k
  • Number of A/D Converters
    2
  • Input Range
    ±VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ