web counter

Linear Technology/Analog Devices DC1722AEVAL BOARD BUCK REG LTC3864

Linear Technology/Analog Devices DC1722A Reference Design 2
Linear Technology/Analog Devices DC1722A Reference Design 1
Linear Technology/Analog Devices DC1722A Reference Design 2
Linear Technology/Analog Devices DC1722A Reference Design 1
Linear Technology/Analog Devices DC1722A Reference Design 1
Linear Technology/Analog Devices DC1722A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom Power SupplyAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1722A-A, LTC3864 Demo Board is a 55V low IQ step-down DC/DC converter with 100% duty cycle capability, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 55V, and a wide output voltage range of 0.8V to 40V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3864 step-down DC/DC converter. It also includes a wide range of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is ideal for automotive and transportation applications, and is suitable for use in a wide range of applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTC3864
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    Unknown
0 Similar Products Remaining