web counter

Linear Technology/Analog Devices DC1735ABOARD DEMO FOR LTC3226EUD

Linear Technology/Analog Devices DC1735A Reference Design 2
Linear Technology/Analog Devices DC1735A Reference Design 1
Linear Technology/Analog Devices DC1735A Reference Design 2
Linear Technology/Analog Devices DC1735A Reference Design 1
Linear Technology/Analog Devices DC1735A Reference Design 1
Linear Technology/Analog Devices DC1735A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMedical and HealthcareBattery ManagementSmart Electric MeterAlarm ClockIndustrial

ECAD Model:

Description

The Analog Devices DC1735A-A, LTC3226EUD Demo Board, 2-Cell Supercap Charger with Backup PowerPath Controller is a consumer electronics device designed to provide reliable backup power for a variety of applications. This device features a two-cell supercapacitor charger with a backup power path controller, allowing for efficient charging and discharging of the supercapacitor. The device also features a wide input voltage range, allowing it to be used with a variety of power sources. Additionally, the device is designed to be easy to use and configure, making it ideal for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LTC3226
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining