web counter

Linear Technology/Analog Devices DC1743ABOARD DEMO LTM4613

Linear Technology/Analog Devices DC1743A Reference Design 4
Linear Technology/Analog Devices DC1743A Reference Design 1
Linear Technology/Analog Devices DC1743A Reference Design 2
Linear Technology/Analog Devices DC1743A Reference Design 3
Linear Technology/Analog Devices DC1743A Reference Design 4
Linear Technology/Analog Devices DC1743A Reference Design 1
Linear Technology/Analog Devices DC1743A Reference Design 1
Linear Technology/Analog Devices DC1743A Reference Design 2
Linear Technology/Analog Devices DC1743A Reference Design 3
Linear Technology/Analog Devices DC1743A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyMilitary and Avionics ImagingIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1743A-A, LTM4613EV Demo Board is an ultra low EMI, 36V, 8A step-down module regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 36V. The board also features a high efficiency of up to 95%, a low quiescent current of only 10µA, and a fast transient response of less than 1µs. The board is also designed to reduce EMI emissions, making it ideal for industrial applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and comes with a two-year warranty.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4613
  • Operating Supply Voltage
    36V
  • Voltage - Output
    3.3V 5V 12V
  • Frequency - Switching
    165kHz 250kHz 600kHz
  • Utilized IC / Part
    LTM4613
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    42mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.SP Amp Current Sense Amp Single 36V 5-Pin TSOT-230RFQ