web counter

Linear Technology/Analog Devices DC1754ALTC3104EDE DEMO BOARD - 2.5V TO

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerWirelessRemote ControlEnergy harvesting

ECAD Model:

Description

The Analog Devices DC1754A-A LTC3104EDHD Demo Board is a high-performance, low-power synchronous step-down DC/DC converter and communications and telecom power supply. It features a 2.8A quiescent current, 15V, 300mA output, and 10mA quiescent current. It is designed to provide reliable, efficient power conversion for a wide range of applications, including communications and telecom systems. The board is also equipped with a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.5V~15V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA 10mA
  • Voltage - Output
    1.8V 3.3V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LTC3104
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents