web counter

Linear Technology/Analog Devices DC1764ABOARD DEMO FOR LTC3122EDE

Linear Technology/Analog Devices DC1764A Reference Design 2
Linear Technology/Analog Devices DC1764A Reference Design 1
Linear Technology/Analog Devices DC1764A Reference Design 2
Linear Technology/Analog Devices DC1764A Reference Design 1
Linear Technology/Analog Devices DC1764A Reference Design 1
Linear Technology/Analog Devices DC1764A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Motor ControlIndustrial ControlDC Motor

ECAD Model:

Description

The Analog Devices DC1764A-A LTC3122EDE Demo Board is a high efficiency 15V 2.5A synchronous step-up converter, motor control and battery charger. It is designed to provide a wide range of power conversion solutions for a variety of applications. The board features a high efficiency synchronous buck-boost converter with a wide input voltage range of 2.5V to 15V, and a maximum output current of 2.5A. It also includes a motor control circuit with a wide range of speed control options, and a battery charger circuit with adjustable charge current and voltage. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3122
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC CTRLR BATT CHRG LI-ION 10MSOP1364BUY