web counter

Linear Technology/Analog Devices DC1780A-AEVAL BOARD FOR LTM4620

Linear Technology/Analog Devices DC1780A-A Reference Design 2
Linear Technology/Analog Devices DC1780A-A Reference Design 1
Linear Technology/Analog Devices DC1780A-A Reference Design 2
Linear Technology/Analog Devices DC1780A-A Reference Design 1
Linear Technology/Analog Devices DC1780A-A Reference Design 1
Linear Technology/Analog Devices DC1780A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomATCA BackplaneServersIndustrial

ECAD Model:

Description

The Analog Devices DC1780A-A, LTM4620EV Demo Board, 50A Polyphaser Step-Down Supply (Dual LTM4620), Communications and Telecom is a powerful and versatile solution for powering communications and telecom systems. It features two LTM4620EV step-down power supplies, each capable of delivering up to 50A of current. The board also includes a Polyphaser step-down supply, which provides additional power for high-current applications. The board is designed to be used with a variety of communications and telecom systems, including cellular, Wi-Fi, and satellite systems. It is also compatible with a wide range of power sources, including AC, DC, and solar. The board is designed to be easy to use and configure, and it includes a variety of features to ensure reliable operation. It is an ideal solution for powering communications and telecom systems in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~16V
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    50A
  • Voltage - Output
    1V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4620
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining