Linear Technology/Analog Devices DC1780A-BEVAL BOARD FOR LTM4620
The Analog Devices DC1780A-B, LTM4620EV Demo Board, 75A Polyphaser Step-Down Supply (Triple LTM4620), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features three LTM4620EV step-down DC/DC converters, each capable of delivering up to 75A of continuous current. The board also includes a DC1780A-B power supply controller, which provides a wide range of features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and can be used to power a variety of telecom and communications systems. The board is also designed to be highly efficient, with a typical efficiency of up to 95%.
- TypeParameter
- Factory Lead Time8 Weeks
- SeriesµModule®
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTM4620
- Voltage - Output1V
- Frequency - Switching500kHz
- Utilized IC / PartLTM4620
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | DP-SWREG/Monolithic, Dual 800mA, 2.25MHz Synchronous Step-Down with Improved BurstMode | 435 | RFQ |


Product
Brand
Articles
Tools