web counter

Linear Technology/Analog Devices DC1780A-CBOARD EVAL LTM4620 X4

Linear Technology/Analog Devices DC1780A-C Reference Design 2
Linear Technology/Analog Devices DC1780A-C Reference Design 1
Linear Technology/Analog Devices DC1780A-C Reference Design 2
Linear Technology/Analog Devices DC1780A-C Reference Design 1
Linear Technology/Analog Devices DC1780A-C Reference Design 1
Linear Technology/Analog Devices DC1780A-C Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomATCA BackplaneServersIndustrial

ECAD Model:

Description

The Analog Devices DC1780A-C, LTM4620EV Demo Board, 100A Polyphaser Step-Down Supply (Quad LTM4620), Communications and Telecom Power Supply is a high-performance, high-efficiency power supply designed for use in communications and telecom applications. It features four LTM4620EV step-down switching regulators, each capable of delivering up to 100A of continuous current. The board also includes a DC1780A-C Polyphaser step-down supply, which provides a regulated output voltage of up to 24V. The board is designed to be used with a wide range of input voltages, from 12V to 48V, and is capable of delivering up to 400W of power. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be used in a variety of applications, including base stations, routers, and other telecom equipment.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4620
  • Voltage - Output
    1V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4620
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining