web counter

Linear Technology/Analog Devices DC1801A-BBOARD EVAL FOR LTC3838EUHF

Linear Technology/Analog Devices DC1801A-B Reference Design 2
Linear Technology/Analog Devices DC1801A-B Reference Design 1
Linear Technology/Analog Devices DC1801A-B Reference Design 2
Linear Technology/Analog Devices DC1801A-B Reference Design 1
Linear Technology/Analog Devices DC1801A-B Reference Design 1
Linear Technology/Analog Devices DC1801A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerComputers and PeripheralsCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1801A-B LTC3838EUHF Demo Board (Sense) is a versatile power supply solution for communications and telecom applications. It features an input voltage range of 4.5V to 14V and two adjustable output voltages of 1.2V and 1.5V, both capable of delivering up to 20A of current. The board also includes a variety of communication and telecommunication features, such as an I2C interface, a PMBus interface, and a CAN interface. Additionally, the board is equipped with a variety of protection features, such as over-voltage, over-current, and over-temperature protection. This makes it an ideal solution for powering a wide range of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3839
  • Voltage - Output
    1.2V 1.5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3838
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3547 - Dual Monolithic 300mA Synchronous Step-Down Regulato381RFQ