web counter

Linear Technology/Analog Devices DC1805A-FDEMO BOARD SAR ADC 18BIT 1MSPS

Linear Technology/Analog Devices DC1805A-F Reference Design 2
Linear Technology/Analog Devices DC1805A-F Reference Design 1
Linear Technology/Analog Devices DC1805A-F Reference Design 2
Linear Technology/Analog Devices DC1805A-F Reference Design 1
Linear Technology/Analog Devices DC1805A-F Reference Design 1
Linear Technology/Analog Devices DC1805A-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1805A-F LTC6362 Demo Board is a versatile platform for evaluating the performance of the LTC2378-18 SAR ADC, LTC6655-5 Instrumentation and Measurement Amplifier, and other Analog Devices components. The board features a 1Msps 18-bit LTC2378-18 SAR ADC, a LTC6655-5 Instrumentation and Measurement Amplifier, and a variety of other components. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC2378-18 SAR ADC and LTC6655-5 Instrumentation and Measurement Amplifier. The board also includes a variety of other components, such as a power supply, a reference voltage, and a variety of connectors and jumpers. The board is ideal for use in a variety of applications, including data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2378-18, LTC6362, LTC6655
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    13.5mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining