web counter

Linear Technology/Analog Devices DC1829AEVAL BOARD BUCK REG LTC3866

Linear Technology/Analog Devices DC1829A Reference Design 2
Linear Technology/Analog Devices DC1829A Reference Design 1
Linear Technology/Analog Devices DC1829A Reference Design 2
Linear Technology/Analog Devices DC1829A Reference Design 1
Linear Technology/Analog Devices DC1829A Reference Design 1
Linear Technology/Analog Devices DC1829A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerTelecom InfrastructureRAID Data Storage System

ECAD Model:

Description

The Analog Devices DC1829A-A, DC1829A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3866EUF High Efficiency Step-Down Converter. This board is designed to operate with a wide input voltage range of 4.5V to 14V and can provide an output voltage of 1.5V at up to 30A. It features a very low DCR inductor for improved efficiency and is ideal for use in communications and telecom applications. The board also includes a USB interface for easy programming and monitoring of the converter's performance. With its robust design and high performance, the DC1829A-A, DC1829A Demo Board is an excellent choice for evaluating the LTC3866EUF High Efficiency Step-Down Converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3866
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining