web counter

Linear Technology/Analog Devices DC1831AEVAL BOARD LED DRIVER LT3763

Linear Technology/Analog Devices DC1831A Reference Design 3
Linear Technology/Analog Devices DC1831A Reference Design 1
Linear Technology/Analog Devices DC1831A Reference Design 2
Linear Technology/Analog Devices DC1831A Reference Design 3
Linear Technology/Analog Devices DC1831A Reference Design 1
Linear Technology/Analog Devices DC1831A Reference Design 1
Linear Technology/Analog Devices DC1831A Reference Design 2
Linear Technology/Analog Devices DC1831A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveAutomotive LightingNavigation SystemSolar Power Inverter

ECAD Model:

Description

The Analog Devices DC1831A-A LT3763 Demo Board is a high power constant current, constant voltage synchronous buck controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. It is designed to be used with a wide variety of automotive and transportation applications, such as automotive lighting, powertrain, and battery management systems. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3763
  • Output Current
    10A
  • Voltage - Output
    10V
  • Output Current per Channel
    10A
  • Utilized IC / Part
    LT3763
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining