web counter

Maxim Integrated MAX16992EVKIT#MAX16992 Current-Mode PWM Controllers Evaluation Kit

Maxim Integrated MAX16992EVKIT# Reference Design 3
Maxim Integrated MAX16992EVKIT# Reference Design 1
Maxim Integrated MAX16992EVKIT# Reference Design 2
Maxim Integrated MAX16992EVKIT# Reference Design 3
Maxim Integrated MAX16992EVKIT# Reference Design 1
Maxim Integrated MAX16992EVKIT# Reference Design 1
Maxim Integrated MAX16992EVKIT# Reference Design 2
Maxim Integrated MAX16992EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveAutomotive AudioAutomotive LightingDashboardNavigation System

ECAD Model:

Description

The MAX16992EVKIT-EVKIT# is an evaluation kit for the MAX16992 36V, 2.5MHz Automotive Boost/SEPIC Controller. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX16992 controller. The kit includes a MAX16992 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide range of components, including a power MOSFET, inductor, and capacitors, allowing users to quickly and easily evaluate the performance of the MAX16992 controller. The USB-to-I2C interface board provides a convenient way to program and debug the MAX16992 controller. The power supply provides a stable power source for the evaluation board. The MAX16992EVKIT-EVKIT# is an ideal solution for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    8V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    MAX16992
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS A6T1104 DIP / SIP Switch, A6T Series, SPST, DIP Unsealed, Through Hole, 25 mA, 24 VDC460RFQ