web counter

Maxim Integrated MAX16990EVKIT#MAX16990 Current-Mode PWM Controllers Evaluation Kit

Maxim Integrated MAX16990EVKIT# Reference Design 2
Maxim Integrated MAX16990EVKIT# Reference Design 1
Maxim Integrated MAX16990EVKIT# Reference Design 2
Maxim Integrated MAX16990EVKIT# Reference Design 1
Maxim Integrated MAX16990EVKIT# Reference Design 1
Maxim Integrated MAX16990EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveAutomotive AudioAutomotive LightingDashboardNavigation System

ECAD Model:

Description

The MAX16990EVKIT-EVKIT# is an evaluation kit for the MAX16990 36V, 2.5MHz Automotive Boost/SEPIC Controller. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the performance of the MAX16990. It includes a fully assembled and tested circuit board, along with a USB-based graphical user interface (GUI) for easy configuration and monitoring. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. With this kit, users can quickly and easily evaluate the performance of the MAX16990 in their automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    8V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX16990
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ