web counter

Linear Technology/Analog Devices DC183ALTC1598CG - 12-BIT, LOW POWER, 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentPortableIndustrial

ECAD Model:

Description

The Analog Devices DC183A-A Demo Board is a versatile instrumentation and measurement tool for featuring the LTC1598 8-Channel, Micro-power Sampling 12-Bit Serial I/O A/D Converter. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC1598 A/D converter. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the A/D converter's internal signals. The DC183A-A Demo Board is an ideal tool for evaluating the performance of the LTC1598 A/D converter in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    microPOWER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC1598
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    16.8k
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents