web counter

Linear Technology/Analog Devices DC1863ABOARD EVAL FOR LTC3621IMS8E

Linear Technology/Analog Devices DC1863A Reference Design 3
Linear Technology/Analog Devices DC1863A Reference Design 1
Linear Technology/Analog Devices DC1863A Reference Design 2
Linear Technology/Analog Devices DC1863A Reference Design 3
Linear Technology/Analog Devices DC1863A Reference Design 1
Linear Technology/Analog Devices DC1863A Reference Design 1
Linear Technology/Analog Devices DC1863A Reference Design 2
Linear Technology/Analog Devices DC1863A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableWireless Emergency LocatorHandheld POS ScannerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1863A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3621, a 17V, 1A monolithic synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 17V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a power-good indicator, thermal shutdown protection, and a low-noise mode for improved efficiency. The board is also equipped with a USB interface for easy programming and monitoring. With its robust design and features, the DC1863A-A is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3621
  • Voltage - Output
    1.2V 1.8V 2.5V 3.3V or 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3621
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining